TE Connectivity In-Series Adapters 1053640-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Dimensions Length : 22.2 MM  [.874 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Coupling Nut Plating Finish : Passivated Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : OSM Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Dimensions Length : 22.2 MM  [.874 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Coupling Nut Plating Finish : Passivated Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : OSM Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1053640-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1053640-1
In-Series Adapters 1053640-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Dimensions Length : 22.2 MM  [.874 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Coupling Nut Plating Finish : Passivated Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : OSM Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper

Dimensions


  • Length : 22.2 MM  [.874 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Coupling Nut Plating Finish : Passivated
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : OSM
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMA Connector
1053640-1
SMA Connector 1053640-1
SMA

SMA

Buy Now
Coaxial Connector (RF) Adapters - 1053640-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1053640-1-ND
Coaxial Connector (RF) Adapters 1053640-1-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet
2081 1900 02 Rohs Compliant Amp - Te Connectivity - 10H7162 - Newark, An Avnet Company
Chicago, IL, United States
2081 1900 02 Rohs Compliant Amp - Te Connectivity
10H7162
2081 1900 02 Rohs Compliant Amp - Te Connectivity 10H7162
2081 1900 02 ROHS COMPLIANT: YES

2081 1900 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1053640-1 1053640-1 1053640-1-ND 10H7162
Product Name In-Series Adapters SMA Connector Coaxial Connector (RF) Adapters 2081 1900 02 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050548-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Coax Connectors - 1050794-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1059675-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1060772-2 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers