Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF/COAXIAL, 1.0/2.3 BULKHEAD JACK 50 OHM CRIMP; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:10GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BULKHEAD JACK
Straight Jack, Blunt Post Terminal, 50 Ohms Impedance, Gold Plated Contact
A European Series introduced in the 1990s. Features compact design for dense connector packing. A unique push-pull coupling system ensures positive locking and quick installation. Complies with DIN 41626, DIN 47297 and NFC 93-571 international specifications. Impedance — 50 ohm. 0-10 GHz operating.
The compact design of the 1.0⁄2.3 permits dense connector packing; they are ideally suited to applications where space limitation is a factor.
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 102-913-06 | 102-913-06 | ARF1986-ND | 97B9448 | 102-913-06 | 70142646 |
| Product Name | 1.0/2.3 RF Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | Rf/coaxial, 1.0/2.3 Bulkhead Jack 50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,1.0/2.3 str blkhd jack,for rg174,179,316 cable,50 ohm |
| Connector Type | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector | 1.0 / 2.3 Connector | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | Straight | ||
| Mounting | Panel Mount | Bulkhead - Rear Mount | Bulkhead |