Amphenol Corporation Connectors RF - Wireless (N,F,FME,G,7/16) 082-5722-RFX

Description
N MALE CAP RT 50 N MALE CAP RT 50
Request a Quote Datasheet
Description
N MALE CAP RT 50 N MALE CAP RT 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Wireless (N,F,FME,G,7/16) - 082-5722-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Wireless (N,F,FME,G,7/16)
082-5722-RFX
Connectors RF - Wireless (N,F,FME,G,7/16) 082-5722-RFX
N MALE CAP RT 50 N MALE CAP RT 50

N MALE CAP RT 50 N MALE CAP RT 50

Buy Now
Coaxial Connector (RF) Terminators - ARFX1860-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
ARFX1860-ND
Coaxial Connector (RF) Terminators ARFX1860-ND
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms

Terminator Coax Connector Plug, Male Pin N Type 50 Ohms

Buy Now Datasheet
N-Type Connector - 082-5722-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
082-5722-RFX
N-Type Connector 082-5722-RFX
N-Type Terminator Plug 50 Ohm

N-Type Terminator Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
082-5722-RFX
Connectors 082-5722-RFX
RF Connector

RF Connector

Buy Now
Rf/coaxial, N Terminator, Straight, 50 Ohm; Rf Terminator Type Amphenol Rf - 93F1462 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Terminator, Straight, 50 Ohm; Rf Terminator Type Amphenol Rf
93F1462
Rf/coaxial, N Terminator, Straight, 50 Ohm; Rf Terminator Type Amphenol Rf 93F1462
RF/COAXIAL, N TERMINATOR, STRAIGHT, 50 OHM; RF Terminator Type:N Type Terminator Plug; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Type:Terminator; Contact Material:Brass; Convert From Coax Type:N RoHS Compliant: Yes

RF/COAXIAL, N TERMINATOR, STRAIGHT, 50 OHM; RF Terminator Type:N Type Terminator Plug; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Type:Terminator; Contact Material:Brass; Convert From Coax Type:N RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 082-5722-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-5722-RFX
RF Connectors / Coaxial Connectors 082-5722-RFX
RF Connectors / Coaxial Connectors N PLUG TERM 50 OHM

RF Connectors / Coaxial Connectors N PLUG TERM 50 OHM

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 082-5722-RFX ARFX1860-ND 082-5722-RFX 082-5722-RFX 93F1462 082-5722-RFX
Product Name Connectors RF - Wireless (N,F,FME,G,7/16) Coaxial Connector (RF) Terminators N-Type Connector Connectors Rf/coaxial, N Terminator, Straight, 50 Ohm; Rf Terminator Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coax Connectors - 1057275-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Coaxial Adapters - 2326453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details