Amphenol RF Coaxial Connector (RF) Adapters 082-65

Description
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF1789-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1789-ND
Coaxial Connector (RF) Adapters ARF1789-ND
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 082-65 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
082-65
RF Adapters - In Series 082-65
RF Adapters - In Series N JACK JACK ADAPTER 50 OHM UG-29A/U

RF Adapters - In Series N JACK JACK ADAPTER 50 OHM UG-29A/U

Buy Now Datasheet
Rf/coaxial Adapter, N Jack-N Jack; Convert From Coax Type Amphenol Rf - 82K8903 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Jack-N Jack; Convert From Coax Type Amphenol Rf
82K8903
Rf/coaxial Adapter, N Jack-N Jack; Convert From Coax Type Amphenol Rf 82K8903
RF/COAXIAL ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ARF1789-ND 082-65 82K8903
Product Name Coaxial Connector (RF) Adapters RF Adapters - In Series Rf/coaxial Adapter, N Jack-N Jack; Convert From Coax Type Amphenol Rf
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060787-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Multi-Channel Connectors - NC-8-MB-01 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details