SMA Adapter RCP/RCP 18GHz 50R ST Panel Mount Gold Product overview: 1054869-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1054869-1 can be used for catalog matching and distributor lookup.
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
2084 0000 02
Win Source Part Number: 1365252-1054869-1
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 1054
Mounting Type: Panel Mount
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Style: Straight
Fastening Type: Threaded, Threaded
Mounting Feature: Bulkhead
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Impedance: 50Ohm
Body Material: Stainless Steel
Frequency - Max: 18 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethyl
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Convert From (Adapter End): SMA Jack, Female Socket
Convert To (Adapter End): SMA Jack, Female Socket
Adapter Type: Jack to Jack
Conversion Type: Same Series
Adapter Series: OSM to OSM
Center Gender: Female to Female
Tyco Electronics offers a complete line of SMA connectors designed for performance to 18 GHz to satisfy the growing demand for SMA connectors in the
wireless communications industry. The SMA product line offers stainless steel bodies, as well as nonferrous metals. Various plating options are available,
including Gold and White Bronze. The SMA interface is fully compatible with Mil-C-39012. The SMA Series meets the performance, quality and application requirements of the commercial marketplace. This includes White Bronze plating, a unique finish developed by Tyco Electronics to address the performance needs of the telecommunications market. This plating is highly resistant to wear, and contains no ferrous metals, thus displaying excellent intermodulation
characteristics.
Features:
1054869-1 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1054869-1 | 1054869-1 | 437-1054869-1 | A30049-ND | 1054869-1 | 1365252-1054869-1 | 70084371 | 84AC3409 |
| Product Name | SMA Connector | SMA Connector | 18GHz Electronic Connector | Coaxial Connector (RF) Adapters | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters | Connector; Jack-Jack; Stainless Steel; Beryllium Copper; TFE Fluorocarbon; AMP | 1054869-1 Rohs Compliant Amp - Te Connectivity |
| Mounting | SMA | Panel Mount | Panel Mount | Bulkhead | ||||
| Termination | COMPRESSION | |||||||
| Connector Type | SMA | |||||||
| Gender | Female / Jack |