Amphenol RF Coaxial Connector (RF) Adapters 082-6348

Description
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF1997-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1997-ND
Coaxial Connector (RF) Adapters ARF1997-ND
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Buy Now Datasheet
adapters - 082-6348 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
082-6348
adapters 082-6348
N-Type Jack to N-Type Jack

N-Type Jack to N-Type Jack

Buy Now
Swedesboro, NJ, United States
Connectors
082-6348
Connectors 082-6348
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
082-6348
RF & Microwave 082-6348
RF

RF

Buy Now
RF Adapters - In Series - 082-6348 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
082-6348
RF Adapters - In Series 082-6348
RF Adapters - In Series FEMALE TO FEMALE BULKHEAD ADAPATER

RF Adapters - In Series FEMALE TO FEMALE BULKHEAD ADAPATER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF1997-ND 082-6348 082-6348
Product Name Coaxial Connector (RF) Adapters adapters RF Adapters - In Series
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type BNC
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details