TE Connectivity RF Connectors 1053182-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1053182-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1053182-1
RF Connectors 1053182-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 11.5 MM  [.453 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount, Front Mount
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : Captured Center Contact, Hermetically Sealed
  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Gasket, Hermetically Sealed
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A130876-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A130876-ND
Coaxial Connector (RF) Assemblies A130876-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Threaded Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Threaded Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1053182-1 A130876-ND
Product Name RF Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060995-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
2 suppliers
RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1056443-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 1.000 GHz
View Details
3 suppliers
Coax Connectors - 1052422-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
6 suppliers