Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
RF CONNECTOR, N-TYPE TERMINATOR
RF CONN, N TERMINATOR, JACK, 50 OHM; RF Terminator Type:N Type Terminator Jack; Coaxial Cable Types:-; Frequency Max:18GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF3530-ND | 082-6693 | 082-6693 | 03AH7026 |
| Product Name | Coaxial Connector (RF) Terminators | N-Type Connector | Coaxial Connector (RF) Terminators | Rf Conn, N Terminator, Jack, 50 Ohm; Rf Terminator Type Amphenol Rf |
| Connector Type | Type N | Type N | ||
| Mounting | Free Hanging, Cap | Free Hanging, Cap | Cable Mount | |
| Termination | N-Type |