TE Connectivity RF Connectors 1044848-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.2 MM  [.206 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : OSMM Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.2 MM  [.206 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : OSMM Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1044848-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1044848-1
RF Connectors 1044848-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Profile Height from PCB : 5.2 MM  [.206 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : OSMM Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Profile Height from PCB : 5.2 MM  [.206 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Connector Style : Jack
  • RF Interface : OSMM

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.9 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1044848-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1044848-1-ND
Coaxial Connector (RF) Assemblies 1044848-1-ND
SSMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

SSMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Scd,4064 0000 00,osmm Amp - Te Connectivity - 97X0373 - Newark, An Avnet Company
Chicago, IL, United States
Scd,4064 0000 00,osmm Amp - Te Connectivity
97X0373
Scd,4064 0000 00,osmm Amp - Te Connectivity 97X0373
SCD,4064 0000 00,OSMM

SCD,4064 0000 00,OSMM

Supplier's Site
RF Connectors / Coaxial Connectors - 1044848-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1044848-1
RF Connectors / Coaxial Connectors 1044848-1
RF Connectors / Coaxial Connectors SCD,4064 0000 00 OSMM

RF Connectors / Coaxial Connectors SCD,4064 0000 00 OSMM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1044848-1 1044848-1-ND 97X0373 1044848-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies Scd,4064 0000 00,osmm Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data