N-Type Terminator Plug 18 GHz 2 Watts
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
RF CONN, N TERMINATOR, PLUG, 50 OHM; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:18GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount RoHS Compliant: Yes
RF CONN, N TERMINATOR, PLUG, 50 OHM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 082-6694 | ARF3531-ND | 03AH7027 | 46AJ0158 |
| Product Name | N-Type Connector | Coaxial Connector (RF) Terminators | Rf Conn, N Terminator, Plug, 50 Ohm; Rf Terminator Type Amphenol Rf | Rf Conn, N Terminator, Plug, 50 Ohm Rohs Compliant Amphenol Rf |
| Termination | N-Type |