N-TYPE STRAIGHT SOLDER JACK RG-4
RF COAX CONN, N JACK, 50 OHM; Connector Type:N Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Contact Material:Beryllium Copper; Contact Plating:Silver Plated Contacts
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-082-6784-ND | 60AK4130 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, N Jack, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | Type N |