Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Right Angle Crimp Plug
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
RF Connectors / Coaxial Connectors N R/A PLUG RG8/214 M39012/05-0501
RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG87A, RG214, RG313, RG225; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | PEI-Genesis | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 082-4440 | 082-4440 | Amphenol RF 082-4440 | ARF1710-ND | 082-4440 | 90F8480 |
| Product Name | Type N RF Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf | |
| Connector Type | Type N | Type N | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Mounting | Free Hanging (In-Line), Right Angle |