Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm
Type N' R A ADAPT UG27 C U
RF/COAXIAL ADAPTER, N PLUG-N JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series R/A ADAPTER JCK/PLG UG-27C/U
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF1880-ND | 082-213 | Amphenol RF 082-213 | 60K7160 | 082-213 |
| Product Name | Coaxial Connector (RF) Adapters | RF & Microwave | Rf/coaxial Adapter, N Plug-N Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series | |
| Connector Type | Type N |