Amphenol RF Coaxial Connector (RF) Assemblies 082-6642-BC

Description
N-TYPE STRAIGHT CRIMP PLUG TIMES
Request a Quote Datasheet
Description
N-TYPE STRAIGHT CRIMP PLUG TIMES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-082-6642-BC-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-082-6642-BC-ND
Coaxial Connector (RF) Assemblies 115-082-6642-BC-ND
N-TYPE STRAIGHT CRIMP PLUG TIMES

N-TYPE STRAIGHT CRIMP PLUG TIMES

Buy Now Datasheet
Swedesboro, NJ, United States
N-Type Connector
082-6642-BC
N-Type Connector 082-6642-BC
N STR(M) LMR400 BLACK PLT

N STR(M) LMR400 BLACK PLT

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 115-082-6642-BC-ND 082-6642-BC
Product Name Coaxial Connector (RF) Assemblies N-Type Connector
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details