TE Connectivity Coax Connectors 1055692-1

Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1055692-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1055692-1
Coax Connectors 1055692-1
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyphenylene Sulfide (PPS)
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SSMT
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
RF Coaxial Board Mount Connector - 1055692-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1055692-1
RF Coaxial Board Mount Connector 1055692-1
OSMT/SSMT RF Connectors

OSMT/SSMT RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A102065CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102065CT-ND
Coaxial Connector (RF) Assemblies A102065CT-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A102065TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102065TR-ND
Coaxial Connector (RF) Assemblies A102065TR-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A102065DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102065DKR-ND
Coaxial Connector (RF) Assemblies A102065DKR-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors
Product Number 1055692-1 1055692-1 A102065CT-ND
Product Name Coax Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies
Connector Type Wire to Wire Connector OSMT
Gender Male / Plug Male / Plug
Termination Surface Mount
Unlock Full Specs
to access all available technical data