Radiall RF Coaxial Connector 1003-1571-002

Description
SMC straight male bulkhead jack for RG178
Request a Quote Datasheet
Description
SMC straight male bulkhead jack for RG178
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 1003-1571-002 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
1003-1571-002
RF Coaxial Connector 1003-1571-002
SMC straight male bulkhead jack for RG178

SMC straight male bulkhead jack for RG178

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-1003-1571-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1003-1571-002-ND
Coaxial Connector (RF) Assemblies 2201-1003-1571-002-ND
SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder

SMC Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
1003-1571-002
RF & Microwave 1003-1571-002
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 1003-1571-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1003-1571-002
RF Connectors / Coaxial Connectors 1003-1571-002
RF Connectors / Coaxial Connectors SMC M STR BHD CR 2/50S

RF Connectors / Coaxial Connectors SMC M STR BHD CR 2/50S

Buy Now

Technical Specifications

  Radiall DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1003-1571-002 2201-1003-1571-002-ND 1003-1571-002 1003-1571-002
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMC SMC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - 278035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
View Details
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details