TE Connectivity In-Series Adapters 1056333-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Captured Center Contact, High frequency. Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 27 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Captured Center Contact, High frequency. Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 27 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1056333-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1056333-1
In-Series Adapters 1056333-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Captured Center Contact, High frequency. Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 27 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Length : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Captured Center Contact, High frequency.
  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 27

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - 1056333-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1056333-1-ND
Coaxial Connector (RF) Adapters 1056333-1-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
2780 0000 00 Rohs Compliant Amp - Te Connectivity - 10H7215 - Newark, An Avnet Company
Chicago, IL, United States
2780 0000 00 Rohs Compliant Amp - Te Connectivity
10H7215
2780 0000 00 Rohs Compliant Amp - Te Connectivity 10H7215
2780 0000 00 ROHS COMPLIANT: YES

2780 0000 00 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1056333-1 1056333-1-ND 10H7215
Product Name In-Series Adapters Coaxial Connector (RF) Adapters 2780 0000 00 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337424-0 - TE Connectivity
Specs
Gender Female / Jack
Frequency 2.000 GHz
View Details
3 suppliers
Coax Connectors - 1045677-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Coupling Threaded
View Details
4 suppliers
Coaxial Connector (RF) Adapters - 1-1337461-0-ND - DigiKey
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers
RF Connector Launchers - 1052643-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
3 suppliers