Radiall Coaxial Connector (RF) Assemblies 1017-7511-000

Description
SMC Connector Plug, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMC Connector Plug, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-1017-7511-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1017-7511-000-ND
Coaxial Connector (RF) Assemblies 2201-1017-7511-000-ND
SMC Connector Plug, Female Socket 50Ohm Panel Mount Solder Cup

SMC Connector Plug, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1017-7511-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1017-7511-000
RF Connectors / Coaxial Connectors 1017-7511-000
RF Connectors / Coaxial Connectors SMC F STR BH D SP

RF Connectors / Coaxial Connectors SMC F STR BH D SP

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-1017-7511-000-ND 1017-7511-000
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Cable Connectors - NCS-MCB-RG142-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
RF Connectors - 1053251-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers