Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm
RF Adapters - In Series ADAPTER R/A UG-27B/U
RF/COAXIAL ADAPTER, N JACK-N PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1826-ND | 082-98 | 59K0533 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Rf/coaxial Adapter, N Jack-N Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N |