Amphenol RF Coaxial Connector (RF) Assemblies 082-6766

Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-082-6766-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-082-6766-ND
Coaxial Connector (RF) Assemblies 115-082-6766-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Connector, N Type Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf - 68AJ7990 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, N Type Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf
68AJ7990
Rf Connector, N Type Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf 68AJ7990
RF CONNECTOR, N TYPE BLKHD JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable, 0.085" Semi Rigid; Frequency Max:18GHz RoHS Compliant: Yes

RF CONNECTOR, N TYPE BLKHD JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable, 0.085" Semi Rigid; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-082-6766-ND 68AJ7990
Product Name Coaxial Connector (RF) Assemblies Rf Connector, N Type Blkhd Jack, 50 Ohm; Connector Type Amphenol Rf
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

SMB (F) R/A Connector for RG58 Cable - ET-SBFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connector (RF) Adapters - A34400-ND - DigiKey
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers