TE Connectivity RF Connector Launchers 1052646-1

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .91 MM  [.036 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Comment : Hermetic Terminals, Field replaceable. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .91 MM  [.036 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Comment : Hermetic Terminals, Field replaceable. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Launchers - 1052646-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Launchers
1052646-1
RF Connector Launchers 1052646-1
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .91 MM  [.036 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Comment : Hermetic Terminals, Field replaceable. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Pin Diameter Accepted : .91 MM  [.036 INCH ]
  • Product Length : 9.53 MM  [.375 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 10000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • RF Contact Captivation Method : Mechanical

Other


  • Comment : Hermetic Terminals, Field replaceable.
  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 2

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Type : SMA
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMA Connector
1052646-1
SMA Connector 1052646-1
SMA

SMA

Buy Now
Coaxial Connector (RF) Assemblies - A111739-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111739-ND
Coaxial Connector (RF) Assemblies A111739-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet
2052 3359 02 Rohs Compliant Amp - Te Connectivity - 10H7116 - Newark, An Avnet Company
Chicago, IL, United States
2052 3359 02 Rohs Compliant Amp - Te Connectivity
10H7116
2052 3359 02 Rohs Compliant Amp - Te Connectivity 10H7116
2052 3359 02 ROHS COMPLIANT: YES

2052 3359 02 ROHS COMPLIANT: YES

Supplier's Site
2052 3359 02 Rohs Compliant Amp - Te Connectivity - 41AJ1940 - Newark, An Avnet Company
Chicago, IL, United States
2052 3359 02 Rohs Compliant Amp - Te Connectivity
41AJ1940
2052 3359 02 Rohs Compliant Amp - Te Connectivity 41AJ1940
2052 3359 02 ROHS COMPLIANT: YES

2052 3359 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1052646-1 1052646-1 A111739-ND 10H7116
Product Name RF Connector Launchers SMA Connector Coaxial Connector (RF) Assemblies 2052 3359 02 Rohs Compliant Amp - Te Connectivity
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1055687-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Surface Mount
View Details
4 suppliers
Coax Connectors - 1-1337447-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
8 suppliers
Coaxial Connector (RF) Adapters - A34405-ND - DigiKey
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
RF Connectors - 1052076-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers