Amphenol Corporation Connectors 082-64-RFX

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
082-64-RFX
Connectors 082-64-RFX
RF Connector

RF Connector

Buy Now
adapters - 082-64-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
082-64-RFX
adapters 082-64-RFX
N-Type Jack to N-Type Plug

N-Type Jack to N-Type Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
082-64-RFX
RF & Microwave 082-64-RFX
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ARFX1899-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARFX1899-ND
Coaxial Connector (RF) Adapters ARFX1899-ND
Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, N Plug-N Jack; Convert From Coax Type Amphenol Rf - 13C3104 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Plug-N Jack; Convert From Coax Type Amphenol Rf
13C3104
Rf/coaxial Adapter, N Plug-N Jack; Convert From Coax Type Amphenol Rf 13C3104
RF/COAXIAL ADAPTER, N PLUG-N JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, N PLUG-N JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site
RF Adapters - In Series - 082-64-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
082-64-RFX
RF Adapters - In Series 082-64-RFX
RF Adapters - In Series R/A ADAPT JCK/PLG

RF Adapters - In Series R/A ADAPT JCK/PLG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 082-64-RFX ARFX1899-ND 13C3104 082-64-RFX
Product Name Connectors Coaxial Connector (RF) Adapters Rf/coaxial Adapter, N Plug-N Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
View Details
Cable Connectors - NCD-FRCB-RG316D-1 - kTB Solutions
Specs
Connector Type SMB
Gender Female / Jack
Frequency 0.000 to 4.000 GHz
View Details
Coaxial Adapters - 8194166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight; Straight
View Details