Amphenol RF Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 082-102 082-102

Description
Manufacturer: Amphenol RF Division Win Source Part Number: 793138-082-102 Packaging: Bulk Operating Temperature Range: -65°C ~ 165°C Fastening Type: Threaded, Threaded Frequency - Max: 11GHz Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Brass Style: T-Shape Body Finish: Silver Center Contact Material: Brass Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Convert From (Adapter End): N Plug, Male Pin Convert To (Adapter End): N Jack, Female Socket (2) Adapter Type: Plug to Jack Adapter Series: N to N, Dual Center Gender: Female to Male Conversion Type: Same Series Family Name: 082 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol RF Division Win Source Part Number: 793138-082-102 Packaging: Bulk Operating Temperature Range: -65°C ~ 165°C Fastening Type: Threaded, Threaded Frequency - Max: 11GHz Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Brass Style: T-Shape Body Finish: Silver Center Contact Material: Brass Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Convert From (Adapter End): N Plug, Male Pin Convert To (Adapter End): N Jack, Female Socket (2) Adapter Type: Plug to Jack Adapter Series: N to N, Dual Center Gender: Female to Male Conversion Type: Same Series Family Name: 082 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 082-102 - 793138-082-102 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 082-102
793138-082-102
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 082-102 793138-082-102
Manufacturer: Amphenol RF Division Win Source Part Number: 793138-082-102 Packaging: Bulk Operating Temperature Range: -65°C ~ 165°C Fastening Type: Threaded, Threaded Frequency - Max: 11GHz Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Brass Style: T-Shape Body Finish: Silver Center Contact Material: Brass Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Convert From (Adapter End): N Plug, Male Pin Convert To (Adapter End): N Jack, Female Socket (2) Adapter Type: Plug to Jack Adapter Series: N to N, Dual Center Gender: Female to Male Conversion Type: Same Series Family Name: 082 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 793138-082-102
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Fastening Type: Threaded, Threaded
Frequency - Max: 11GHz
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Style: T-Shape
Body Finish: Silver
Center Contact Material: Brass
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethylene (PTFE)
Convert From (Adapter End): N Plug, Male Pin
Convert To (Adapter End): N Jack, Female Socket (2)
Adapter Type: Plug to Jack
Adapter Series: N to N, Dual
Center Gender: Female to Male
Conversion Type: Same Series
Family Name: 082
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Coaxial Connector (RF) Adapters - ARF2065-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2065-ND
Coaxial Connector (RF) Adapters ARF2065-ND
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
374-082-102
50 OHM Electronic Connector 374-082-102
CONN ADAPT PLUG TO JACK N 50 OHM Product overview: 082-102 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-082-102 can be used for catalog matching and distributor lookup.

CONN ADAPT PLUG TO JACK N 50 OHM Product overview: 082-102 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-082-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Adapters - Tee - 082-102 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
082-102
RF Adapters - Tee 082-102
RF Adapters - Tee N-ADAPTER T F/M/F UG-107B/U

RF Adapters - Tee N-ADAPTER T F/M/F UG-107B/U

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 793138-082-102 ARF2065-ND 374-082-102 082-102
Product Name Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 082-102 Coaxial Connector (RF) Adapters 50 OHM Electronic Connector RF Adapters - Tee
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051164-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
BNC (M) Straight Connector for RG6 Cable - ET-BMS-20 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 1367729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details