N-TYPE STRAIGHT CRIMP JACK RG-31
RF COAX CONN, N JACK, 50 OHM; Connector Type:N Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG316 Double Shield, RD316, RG188 Double Shield, RD188
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-082-6785-ND | 60AK4131 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, N Jack, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | Type N |