Amphenol Corporation Type N RF Connector 082-6151-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N RF Connector - 082-6151-RFX - Amphenol RF
Danbury, CT, USA
Type N RF Connector
082-6151-RFX
Type N RF Connector 082-6151-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Coaxial Connector (RF) Assemblies - 082-6151-RFX-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
082-6151-RFX-ND
Coaxial Connector (RF) Assemblies 082-6151-RFX-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp

N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
N-Type Straight Crimp Jack Rg-8X Times Lmr-240 Optimized Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 08R0741 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Straight Crimp Jack Rg-8X Times Lmr-240 Optimized Bulkhead 50 Ohm / Individual Bag Amphenol Rf
08R0741
N-Type Straight Crimp Jack Rg-8X Times Lmr-240 Optimized Bulkhead 50 Ohm / Individual Bag Amphenol Rf 08R0741
N-Type Straight Crimp Jack RG-8X Times LMR-240 Optimized Bulkhead 50 Ohm / Individual Bag

N-Type Straight Crimp Jack RG-8X Times LMR-240 Optimized Bulkhead 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 082-6151-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6151-RFX
RF Connectors / Coaxial Connectors 082-6151-RFX
RF Connectors / Coaxial Connectors N Straight Bulkhead Crimp Jack 50 Ohm

RF Connectors / Coaxial Connectors N Straight Bulkhead Crimp Jack 50 Ohm

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 082-6151-RFX 082-6151-RFX-ND 08R0741 082-6151-RFX
Product Name Type N RF Connector Coaxial Connector (RF) Assemblies N-Type Straight Crimp Jack Rg-8X Times Lmr-240 Optimized Bulkhead 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N Type N
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1057279-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1237371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details