STMicroelectronics, Inc. 5V 600W TVS Protection Diode SMA6J5.0A-TR

Description
Trans Voltage Suppressor Diode, 600W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 600W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMA6J5.0A-TR - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC

Trans Voltage Suppressor Diode, 600W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC

Supplier's Site Datasheet
5V 600W TVS Protection Diode - 144-SMA6J5.0A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 600W TVS Protection Diode
144-SMA6J5.0A-TR
5V 600W TVS Protection Diode 144-SMA6J5.0A-TR
TVS Diode Uni-Dir 5V 600W SMA SMT Product overview: SMA6J5.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0A-TR can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 5V 600W SMA SMT Product overview: SMA6J5.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-5938-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5938-2-ND
TVS Diodes 497-5938-2-ND
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5938-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5938-6-ND
TVS Diodes 497-5938-6-ND
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5938-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5938-1-ND
TVS Diodes 497-5938-1-ND
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS - TVS - Diodes - SMA6J5.0A-TR - 1097349-SMA6J5.0A-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J5.0A-TR
1097349-SMA6J5.0A-TR
TVS - TVS - Diodes - SMA6J5.0A-TR 1097349-SMA6J5.0A-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1097349-SMA6J5.0A-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 13.4V Peak Pulse Current(Ippm): 298A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1097349-SMA6J5.0A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 298A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes SMA6J5.0A-TR
TVS DIODE 5VWM 13.4VC SMA

TVS DIODE 5VWM 13.4VC SMA

Supplier's Site Datasheet
TVS DIODE 5V 13.4V SMA - 761-SMA6J5.0A-TR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 13.4V SMA
761-SMA6J5.0A-TR
TVS DIODE 5V 13.4V SMA 761-SMA6J5.0A-TR
TVS DIODE 5V 13.4V SMA

TVS DIODE 5V 13.4V SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J5.0A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J5.0A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J5.0A-TR
TVS DIODE 5VWM 13.4VC SMA

TVS DIODE 5VWM 13.4VC SMA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J5.0A-TR 144-SMA6J5.0A-TR 497-5938-2-ND 1097349-SMA6J5.0A-TR SMA6J5.0A-TR 761-SMA6J5.0A-TR SMA6J5.0A-TR
Product Name 5V 600W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMA6J5.0A-TR TVS Diodes TVS DIODE 5V 13.4V SMA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; SMA (DO-214AC) SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; SMA (DO-214AC)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data