Vishay Precision Group TVS Diodes SMAJ12A-E3/61

Description
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ12A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 7103428 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103428
TVS Diodes 7103428
Diode TVS Uni-Dir 12V 400Wn

Diode TVS Uni-Dir 12V 400Wn

Supplier's Site
TVS Diodes - 7103428P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103428P
TVS Diodes 7103428P
Diode TVS Uni-Dir 12V 400Wn

Diode TVS Uni-Dir 12V 400Wn

Supplier's Site
TVS Diodes - 1777534 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777534
TVS Diodes 1777534
Diode TVS Uni-Dir 12V 400Wn

Diode TVS Uni-Dir 12V 400Wn

Supplier's Site
400W 12V 20.1A TVS Protection Diode - 144-SMAJ12A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 12V 20.1A TVS Protection Diode
144-SMAJ12A-E3/61
400W 12V 20.1A TVS Protection Diode 144-SMAJ12A-E3/61
400W TVS Diode, Unidirectional, 12V, SMA, 20.1A Peak Pulse Current Product overview: SMAJ12A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 12V, 20.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 12V, 20.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 12V, SMA, 20.1A Peak Pulse Current Product overview: SMAJ12A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 12V, 20.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 12V, 20.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ12A-E3/61 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ12A-E3/61
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ12A-E3/61
20.1A 400W 19.9V 13.3V 12V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

20.1A 400W 19.9V 13.3V 12V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes SMAJ12A-E3/61
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site Datasheet
TVS DIODE 12V 19.9V DO214AC - 884-SMAJ12A-E3/61 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12V 19.9V DO214AC
884-SMAJ12A-E3/61
TVS DIODE 12V 19.9V DO214AC 884-SMAJ12A-E3/61
TVS DIODE 12V 19.9V DO214AC

TVS DIODE 12V 19.9V DO214AC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMAJ12A-E3/61
TVS Diodes / ESD Suppressors SMAJ12A-E3/61
TVS Diodes / ESD Suppressors 400W 12V 5% Uni

TVS Diodes / ESD Suppressors 400W 12V 5% Uni

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ12A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ12A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ12A-E3/61
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay - 05R5725 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay
05R5725
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay 05R5725
TVS DIODE, 400W, 12V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Filter Terminals:SMD RoHS Compliant: Yes

TVS DIODE, 400W, 12V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 12V, Do-214Ac, Full Reel; Product Range Vishay - 77K2623 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 12V, Do-214Ac, Full Reel; Product Range Vishay
77K2623
Tvs Diode, 400W, 12V, Do-214Ac, Full Reel; Product Range Vishay 77K2623
TVS DIODE, 400W, 12V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 12V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ12A-E3/61GICT-ND 7103428 7103428P 144-SMAJ12A-E3/61 SMAJ12A-E3/61 SMAJ12A-E3/61 884-SMAJ12A-E3/61 SMAJ12A-E3/61 SMAJ12A-E3/61 05R5725 77K2623
Product Name TVS Diodes TVS Diodes TVS Diodes 400W 12V 20.1A TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes TVS DIODE 12V 19.9V DO214AC TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay Tvs Diode, 400W, 12V, Do-214Ac, Full Reel; Product Range Vishay
Configuration Single Single Single Single
Package SMA; DO-214AC, SMA Do-214ac (sma) DO-214 Tape and Reel SMA SMA; DO-214AC, SMA SMA; DO-214AC, SMA DO-214AC-2 (SMA) SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts 400 watts
VC 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data