Vishay Precision Group TVS - TVS - Diodes - SMAJ12CA-E3/61 SMAJ12CA-E3/61

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759255-SMAJ12CA-E3/6 1 Series: TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 20.1A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ12CA Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 19.9V Alternative Parts (Cross-Reference): TFMAJ12CA-W; TFMAJ12CA; SMAJ12CA E3G; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759255-SMAJ12CA-E3/6 1 Series: TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 20.1A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ12CA Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 19.9V Alternative Parts (Cross-Reference): TFMAJ12CA-W; TFMAJ12CA; SMAJ12CA E3G; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ12CA-E3/61 - 759255-SMAJ12CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ12CA-E3/61
759255-SMAJ12CA-E3/61
TVS - TVS - Diodes - SMAJ12CA-E3/61 759255-SMAJ12CA-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759255-SMAJ12CA-E3/6 1 Series: TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 20.1A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ12CA Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 19.9V Alternative Parts (Cross-Reference): TFMAJ12CA-W; TFMAJ12CA; SMAJ12CA E3G; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 759255-SMAJ12CA-E3/61
Series: TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Current - Peak Pulse (10/1000μs): 20.1A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ12CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 13.3V
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 19.9V
Alternative Parts (Cross-Reference): TFMAJ12CA-W; TFMAJ12CA; SMAJ12CA E3G;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SMAJ12CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ12CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 7103437 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103437
TVS Diodes 7103437
Diode TVS Bi-Dir 12V 400Wn

Diode TVS Bi-Dir 12V 400Wn

Supplier's Site
TVS Diodes - 7103437P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103437P
TVS Diodes 7103437P
Diode TVS Bi-Dir 12V 400Wn

Diode TVS Bi-Dir 12V 400Wn

Supplier's Site
TVS Diodes - 1777536 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777536
TVS Diodes 1777536
Diode TVS Bi-Dir 12V 400Wn

Diode TVS Bi-Dir 12V 400Wn

Supplier's Site
12V 400W 20.1A TVS Protection Diode - 144-SMAJ12CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 400W 20.1A TVS Protection Diode
144-SMAJ12CA-E3/61
12V 400W 20.1A TVS Protection Diode 144-SMAJ12CA-E3/61
12V Bidirectional TVS Diode, 400W, SMA, 20.1A Product overview: SMAJ12CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 400W, 20.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 400W, 20.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CA-E3/61 can be used for catalog matching and distributor lookup.

12V Bidirectional TVS Diode, 400W, SMA, 20.1A Product overview: SMAJ12CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 400W, 20.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 400W, 20.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ12CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ12CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ12CA-E3/61
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay - 77K2633 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay
77K2633
Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay 77K2633
TVS DIODE, 400W, 12V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 12V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Bi-Directional, 400W, 12V, Do-214Ac, Full Reel; Product Range Vishay - 29X0556 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 400W, 12V, Do-214Ac, Full Reel; Product Range Vishay
29X0556
Diode, Tvs, Bi-Directional, 400W, 12V, Do-214Ac, Full Reel; Product Range Vishay 29X0556
DIODE, TVS, BI-DIRECTIONAL, 400W, 12V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2PinsRoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 400W, 12V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 12V, Bidir, Do-214Ac Rohs Compliant Vishay - 64AH8448 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 12V, Bidir, Do-214Ac Rohs Compliant Vishay
64AH8448
Tvs Diode, 400W, 12V, Bidir, Do-214Ac Rohs Compliant Vishay 64AH8448
TVS DIODE, 400W, 12V, BIDIR, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, 400W, 12V, BIDIR, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SMAJ12CA-E3/61
TVS DIODE 12VWM 19.9VC DO214AC

TVS DIODE 12VWM 19.9VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 759255-SMAJ12CA-E3/61 SMAJ12CA-E3/61GITR-ND 7103437 7103437P 144-SMAJ12CA-E3/61 SMAJ12CA-E3/61 77K2633 29X0556 64AH8448 SMAJ12CA-E3/61
Product Name TVS - TVS - Diodes - SMAJ12CA-E3/61 TVS Diodes TVS Diodes TVS Diodes 12V 400W 20.1A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 12V, Do-214Ac; Product Range Vishay Diode, Tvs, Bi-Directional, 400W, 12V, Do-214Ac, Full Reel; Product Range Vishay Tvs Diode, 400W, 12V, Bidir, Do-214Ac Rohs Compliant Vishay TVS Diodes
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
VC 19.9 volts 19.9 volts 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single Single Single
Unlock Full Specs
to access all available technical data