Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 100VWM 162VC DO214AC
TVS DIODE 100VWM 162VC DO214AC
TVS DIODE, 400W, 100V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 100V, DO-214AC; Breakdown Voltage Range:111V to 123V; Breakdown Voltage Vbr:123V; Clamping Voltage Vc Max:162V; Diode Case Style:DO-214AC; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 400W 100V 5% Bi-Directional
TVS DIODE 100VWM 162VC SMA
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ100CA | SMAJ100CALFCT-ND | SMAJ100CA | SMAJ100CA | 06R1840 | 71J1927 | SMAJ100CA | 461-SMAJ100CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 100V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 100V, Do-214Ac; Breakdown Voltage Range Littelfuse | TVS Diodes / ESD Suppressors | TVS DIODE 100VWM 162VC SMA |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 162 volts | 162 volts | 162 volts | 162 volts | 162 volts | 162 volts | ||
| VBR | 111 to 123 volts | 111 volts | 111 volts | 111 volts | 111 volts | 111 to 123 volts | 111 volts | |
| Configuration | Single | |||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA |