Bourns, Inc. TVS Diodes SMAJ200A

Description
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ200ABBDKR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ200ABBTR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ200ABBCT-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ200A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ200A
TVS Diodes SMAJ200A
TVS DIODE 200VWM 324VC DO214AC

TVS DIODE 200VWM 324VC DO214AC

Supplier's Site Datasheet
Tvs Diode, 400W, 200V, Do-214Ac; Product Range Bourns - 64AH8470 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 200V, Do-214Ac; Product Range Bourns
64AH8470
Tvs Diode, 400W, 200V, Do-214Ac; Product Range Bourns 64AH8470
TVS DIODE, 400W, 200V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:200V; Clamping Voltage Vc Max:324V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 200V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:200V; Clamping Voltage Vc Max:324V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ200ABBDKR-ND SMAJ200A 64AH8470
Product Name TVS Diodes TVS Diodes Tvs Diode, 400W, 200V, Do-214Ac; Product Range Bourns
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC, SMA DO-214AC
Peak Pulse Power 400 watts 400 watts
VC 324 volts 324 volts 324 volts
VBR 224 volts 224 volts
Unlock Full Specs
to access all available technical data