27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA
Win Source Part Number: 1301012-SMAJ17CAQ-13
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMAJ17CAQ-13-FDICT,S
Base Product Number: SMAJ17
TVS DIODE 17VWM 27.6VC SMA Product overview: SMAJ17CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ17CAQ-13-F can be used for catalog matching and distributor lookup.
TVS DIODE, 400W, 17V, BIDIR, SMA ROHS COMPLIANT: YES
TVS DIODE 17VWM 27.6VC SMA
TVS DIODE 17VWM 27.6VC SMA
TVS Diodes / ESD Suppressors 400W Transient Voltage Suppressor
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ17CAQ-13-FDITR-ND | 1301012-SMAJ17CAQ-13-F | 144-SMAJ17CAQ-13-F | 29AK7648 | SMAJ17CAQ-13-F | SMAJ17CAQ-13-F | SMAJ17CAQ-13-F |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Tvs Diode, 400W, 17V, Bidir, Sma Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | Tape & Reel (TR) | SMA; SMA | SMA; DO-214AC, SMA | SMA-2 | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 27.6 volts | 27.6 volts | 27.6 volts | 27.6 volts | |||
| VBR | 18.9 volts | 18.9 volts | 18.9 volts | 18.9 volts |