47.9V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
47.9V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
47.9V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
600W Bidirectional TVS Diode, 26V, SMA, 75A Surge Product overview: SMA6J26CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 26V, 75A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 26V, 75A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J26CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097342-SMA6J26CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 47.9V
Peak Pulse Current(Ippm): 75A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS DIODE, 600W, 47.9V, BIDIR, DO-214AC; Product Range:Transil SMA6J Series; TVS Polarity:Bidirection
TVS DIODE 26VWM 47.9VC SMA
TVS DIODE 26VWM 47.9VC SMA
75A@8/20us 600W 47.9V 28.9V Bi-Directional 26V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-5930-6-ND | 144-SMA6J26CA-TR | 1097342-SMA6J26CA-TR | 81Y7286 | SMA6J26CA-TR | SMA6J26CA-TR | SMA6J26CA-TR |
| Product Name | TVS Diodes | 600W 26V 75A TVS Protection Diode | TVS - TVS - Diodes - SMA6J26CA-TR | Tvs Diode, 600W, 47.9V, Bidir, Do-214Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | DO-214AC | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 47.9 volts | 47.9 volts | 47.9 volts | 47.9 volts | 47.9 volts | 47.9 volts | |
| VBR | 28.9 volts | 28.9 volts | 28.9 volts | 28.9 volts | 28.9 volts |