STMicroelectronics, Inc. Automotive 600 W 47.6 V TVS Protection Diode SMA6T56CAY

Description
Automotive 600 W, 47.6 V TVS in SMA Product overview: SMA6T56CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 47.6 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 47.6 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T56CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 600 W, 47.6 V TVS in SMA Product overview: SMA6T56CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 47.6 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 47.6 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T56CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 600 W 47.6 V TVS Protection Diode - 144-SMA6T56CAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600 W 47.6 V TVS Protection Diode
144-SMA6T56CAY
Automotive 600 W 47.6 V TVS Protection Diode 144-SMA6T56CAY
Automotive 600 W, 47.6 V TVS in SMA Product overview: SMA6T56CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 47.6 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 47.6 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T56CAY can be used for catalog matching and distributor lookup.

Automotive 600 W, 47.6 V TVS in SMA Product overview: SMA6T56CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 47.6 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 47.6 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T56CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6T56CAY - 934110-SMA6T56CAY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6T56CAY
934110-SMA6T56CAY
TVS - TVS - Diodes - SMA6T56CAY 934110-SMA6T56CAY
Manufacturer: STMicroelectronics Win Source Part Number: 934110-SMA6T56CAY Series: Automotive, AEC-Q101, SMA6TY, TRANSIL™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMA6T56 Categories: Circuit Protection Case / Package: SMA (DO-214AC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-10952-2, -497-10952-1, 497-10952-6, 497-10952-2, 497-10952-1, -497-10952-6

Manufacturer: STMicroelectronics
Win Source Part Number: 934110-SMA6T56CAY
Series: Automotive, AEC-Q101, SMA6TY, TRANSIL™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMA6T56
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-10952-2, -497-10952-1, 497-10952-6, 497-10952-2, 497-10952-1, -497-10952-6

Buy Now Datasheet
TVS Diodes - 497-10952-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10952-2-ND
TVS Diodes 497-10952-2-ND
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-10952-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10952-6-ND
TVS Diodes 497-10952-6-ND
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-10952-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10952-1-ND
TVS Diodes 497-10952-1-ND
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMA6T56CAY
TVS Diodes / ESD Suppressors SMA6T56CAY
TVS Diodes / ESD Suppressors 600W 4kW Transil SMA 5V to 70V Bi

TVS Diodes / ESD Suppressors 600W 4kW Transil SMA 5V to 70V Bi

Buy Now Datasheet
Tvs Diode, Bidir, 76.6V, 600W, Sma Rohs Compliant Stmicroelectronics - 47AK6906 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 76.6V, 600W, Sma Rohs Compliant Stmicroelectronics
47AK6906
Tvs Diode, Bidir, 76.6V, 600W, Sma Rohs Compliant Stmicroelectronics 47AK6906
TVS DIODE, BIDIR, 76.6V, 600W, SMA ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 76.6V, 600W, SMA ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes - SMA6T56CAY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMA6T56CAY
TVS Diodes SMA6T56CAY
TVS DIODE 48VWM 100VC SMA

TVS DIODE 48VWM 100VC SMA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6T56CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6T56CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6T56CAY
TVS DIODE 48VWM 100VC SMA

TVS DIODE 48VWM 100VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6T56CAY 934110-SMA6T56CAY 497-10952-2-ND SMA6T56CAY 47AK6906 SMA6T56CAY SMA6T56CAY
Product Name Automotive 600 W 47.6 V TVS Protection Diode TVS - TVS - Diodes - SMA6T56CAY TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Bidir, 76.6V, 600W, Sma Rohs Compliant Stmicroelectronics TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; SMA (DO-214AC) SMA; DO-214AC, SMA DO-214AC-2 (SMA) SMA; DO-214AC, SMA SMA; SMA (DO-214AC)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X3-DFN0603
View Details
TVS - TVS - Diodes - SMS15T1 - 934426-SMS15T1 - Win Source Electronics
Specs
Package SC-74; SC-74
Tj -55 to 150 C (-67 to 302 F)
View Details
400 W Transient Voltage Suppressor - P4SMA33AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details