Vishay Precision Group TVS - TVS - Diodes - SMAJ188CA-E3/61 SMAJ188CA-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097432-SMAJ188CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 188V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 910mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097432-SMAJ188CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 188V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 910mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ188CA-E3/61 - 1097432-SMAJ188CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ188CA-E3/61
1097432-SMAJ188CA-E3/61
TVS - TVS - Diodes - SMAJ188CA-E3/61 1097432-SMAJ188CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097432-SMAJ188CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 188V Minimum Breakdown Voltage: 209V Max Clamping Voltage: 328V Peak Pulse Current(Ippm): 910mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097432-SMAJ188CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 188V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 910mA
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 300W 188V TVS Protection Diode - 144-SMAJ188CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300W 188V TVS Protection Diode
144-SMAJ188CA-E3/61
SMD 300W 188V TVS Protection Diode 144-SMAJ188CA-E3/61
TVS Diode 300W Bidirectional 188V SMD DO-214AC Product overview: SMAJ188CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188CA-E3/61 can be used for catalog matching and distributor lookup.

TVS Diode 300W Bidirectional 188V SMD DO-214AC Product overview: SMAJ188CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ188CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ188CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ188CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ188CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ188CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ188CA-E3/61
TVS DIODE 188VWM 328VC DO214AC

TVS DIODE 188VWM 328VC DO214AC

Supplier's Site
TVS DIODE 188VWM 328VC DO214AC

TVS DIODE 188VWM 328VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097432-SMAJ188CA-E3/61 144-SMAJ188CA-E3/61 SMAJ188CA-E3/61GITR-ND SMAJ188CA-E3/61 SMAJ188CA-E3/61
Product Name TVS - TVS - Diodes - SMAJ188CA-E3/61 SMD 300W 188V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
VWM 188 volts
IPPM 0.9100 amps
VC 328 volts 328 volts 328 volts 328 volts
VBR 209 volts 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data