Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 14VWM 23.2VC DO214AC
TVS-DIODE, 400W, 14V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS-DIODE, 400W, 14V, UNIDIRECTIONAL, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 14V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 14VWM 23.2VC DO214AC
17.2A 400W 23.2V 15.6V Unidirectional 14V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ14A | 1719529 | 1719577P | SMAJ14ALFCT-ND | SMAJ14A | 64T2593 | 71J1953 | 18AC7658 | SMAJ14A | SMAJ14A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Tvs-Diode, 400W, 14V, Unidirectional, Do-214Ac; Product Range Littelfuse | Tvs-Diode, 400W, 14V, Unidirectional, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 14V, Unidir, Do-214Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 23.2 volts | 23.2 volts | 23.2 volts | 23.2 volts | 23.2 volts | 23.2 volts | ||||
| VBR | 15.6 to 17.2 volts | 15.6 volts | 15.6 volts | 15.6 volts | 15.6 volts | |||||
| Configuration | Single | Single | Single | |||||||
| Package | Do-214ac | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) | SMA |