400 W, 12 V TVS in SMA Flat Product overview: SMA4F12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W, 12 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, 12 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA4F12A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298480-SMA4F12A
Category: Circuit Protection>TVS - Diodes
Series: SMA4F, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 25.3V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.1A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -1138-SMA4F12ACT,497
Base Product Number: SMA4F12
25.3V Clamp 20.1A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, 400W, 12V, UNIDIR, DO-221AC; Product Range:SMA4F Transil Series; TVS Polarity:Unidirectio
TVS DIODE 12VWM 25.3VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 12VWM 25.3VC SMAFLAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA4F12A | 1298480-SMA4F12A | 497-18195-2-ND | 94AC2111 | SMA4F12A | SMA4F12A | SMA4F12A |
| Product Name | 400 W 12 V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode, 400W, 12V, Unidir, Do-221Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | DO-221AC | SMA; SMAflat | DO-214AC-2 (SMA) | SMA; DO-221AC, SMA Flat Leads | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| VC | 25.3 volts | 25.3 volts | 19.9 volts | 25.3 volts | 25.3 volts | ||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |