Vishay Precision Group 400W 18V 29.2V TVS Protection Diode SMAJ18CA-E3/61

Description
400W Bidirectional TVS Diode, 18V DC, DO-214AC, 29.2V Clamp Product overview: SMAJ18CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Bidirectional TVS Diode, 18V DC, DO-214AC, 29.2V Clamp Product overview: SMAJ18CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 18V 29.2V TVS Protection Diode - 144-SMAJ18CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 18V 29.2V TVS Protection Diode
144-SMAJ18CA-E3/61
400W 18V 29.2V TVS Protection Diode 144-SMAJ18CA-E3/61
400W Bidirectional TVS Diode, 18V DC, DO-214AC, 29.2V Clamp Product overview: SMAJ18CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18CA-E3/61 can be used for catalog matching and distributor lookup.

400W Bidirectional TVS Diode, 18V DC, DO-214AC, 29.2V Clamp Product overview: SMAJ18CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ18CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ18CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ18CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 8141402 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141402
TVS Diodes 8141402
Vishay SMAJ18CA-E3/61 TVS Diode

Vishay SMAJ18CA-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 8141402P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141402P
TVS Diodes 8141402P
Vishay SMAJ18CA-E3/61 TVS Diode

Vishay SMAJ18CA-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 1777546 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777546
TVS Diodes 1777546
Vishay SMAJ18CA-E3/61 TVS Diode

Vishay SMAJ18CA-E3/61 TVS Diode

Supplier's Site
Tvs Diode, 400W, 18V, Do-214Ac; Product Range Vishay - 05R5734 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 18V, Do-214Ac; Product Range Vishay
05R5734
Tvs Diode, 400W, 18V, Do-214Ac; Product Range Vishay 05R5734
TVS DIODE, 400W, 18V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 18V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Vishay - 77K2771 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Vishay
77K2771
Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Vishay 77K2771
TVS DIODE, 400W, 18V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 400W, 18V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 18V, Bidir, Do-214Ac Rohs Compliant Vishay - 64AH8466 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 18V, Bidir, Do-214Ac Rohs Compliant Vishay
64AH8466
Tvs Diode, 400W, 18V, Bidir, Do-214Ac Rohs Compliant Vishay 64AH8466
TVS DIODE, 400W, 18V, BIDIR, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, 400W, 18V, BIDIR, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ18CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ18CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ18CA-E3/61
TVS DIODE 18VWM 29.2VC DO214AC

TVS DIODE 18VWM 29.2VC DO214AC

Supplier's Site
TVS Diodes SMAJ18CA-E3/61
TVS DIODE 18VWM 29.2VC DO214AC

TVS DIODE 18VWM 29.2VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ18CA-E3/61 SMAJ18CA-E3/61GITR-ND 8141402 8141402P 05R5734 77K2771 64AH8466 SMAJ18CA-E3/61 SMAJ18CA-E3/61
Product Name 400W 18V 29.2V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 400W, 18V, Do-214Ac; Product Range Vishay Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Vishay Tvs Diode, 400W, 18V, Bidir, Do-214Ac Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA Do-214ac (sma) DO-214 SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data