25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
400W Bidirectional TVS Diode, 12V, SMA, 25.3V Clamp Product overview: SMAJ12CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 12V, 25.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 12V, 25.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CA-TR can be used for catalog matching and distributor lookup.
20.1A 400W 25.3V 13.3V 12V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 12VWM 25.3VC SMA
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 12 V, SMD, 2, 13.3 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 12 V, DO-214AC, 2, 13.3 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 400W 12V Bidirect
TVS DIODE 12VWM 25.3VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-2996-2-ND | 144-SMAJ12CA-TR | SMAJ12CA-TR | SMAJ12CA-TR | 94W9352 | SMAJ12CA-TR | SMAJ12CA-TR |
| Product Name | TVS Diodes | 400W 12V 25.3V TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 12 V, Smd, 2, 13.3 V Rohs Compliant Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 25.3 volts | 25.3 volts | 25.3 volts | 25.3 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |