Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
20.1A 400W 19.9V 13.3V Unidirectional 12V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 400W, 12V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 12V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMAJ Series, Unidirectional, 12 V, DO-214AC, 2, 13.3 V RoHS Compliant: Yes
TVS DIODE 12VWM 19.9VC DO214AC
TVS DIODE 12VWM 19.9VC DO214AC
| Littelfuse, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ12A | SMAJ12ALFDKR-ND | SMAJ12A | 71J1937 | 06R1843 | 34X2813 | SMAJ12A | SMAJ12A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 400W, 12V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 12V, Do-214Ac, Full Reel; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smaj Series, Unidirectional, 12 V, Do-214Ac, 2, 13.3 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | |||
| VBR | 13.3 to 14.7 volts | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts | ||
| Configuration | Single | |||||||
| Package | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |