134V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
134V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
134V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Unidirectional TVS Diode, 78.8V Breakdown, SMB Product overview: SM6T75AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 78.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 78.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T75AY can be used for catalog matching and distributor lookup.
TVS DIODE 64.1VWM 134VC SMB
TVS DIODE 64.1VWM 134VC SMB
TVS DIODE 64.1V 134V SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11814-6-ND | 144-SM6T75AY | SM6T75AY | SM6T75AY | 761-SM6T75AY |
| Product Name | TVS Diodes | 600W 78.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS DIODE 64.1V 134V SMB |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 103 volts | 134 volts | 134 volts | 134 volts | |
| VBR | 71.3 volts | 71.3 volts | 71.3 volts | 71.3 volts |