600W Bidirectional TVS Diode, 40V, SMA, SMT Product overview: SMA6J40CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J40CA-TR can be used for catalog matching and distributor lookup.
73.6V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
73.6V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
73.6V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
SMA6J40CA-TR,TVS Diode,Tj 600W 40V,Bi
SMA6J40CA-TR,TVS Diode,Tj 600W 40V,Bi
SMA6J40CA-TR,TVS Diode,Tj 600W 40V,Bi
TVS DIODE 40VWM 73.6VC SMA
TVS DIODE 40VWM 73.6VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6J40CA-TR | 497-5935-6-ND | 9209158 | 7958678P | SMA6J40CA-TR | SMA6J40CA-TR |
| Product Name | 600W 40V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |