STMicroelectronics, Inc. SMD 15V 400W TVS Protection Diode SMAJ15CA-TR

Description
TVS Diode, Bi-Dir, 15V, 400W, SMA, SMD Product overview: SMAJ15CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ15CA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Bi-Dir, 15V, 400W, SMA, SMD Product overview: SMAJ15CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ15CA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15V 400W TVS Protection Diode - 144-SMAJ15CA-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15V 400W TVS Protection Diode
144-SMAJ15CA-TR
SMD 15V 400W TVS Protection Diode 144-SMAJ15CA-TR
TVS Diode, Bi-Dir, 15V, 400W, SMA, SMD Product overview: SMAJ15CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ15CA-TR can be used for catalog matching and distributor lookup.

TVS Diode, Bi-Dir, 15V, 400W, SMA, SMD Product overview: SMAJ15CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ15CA-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-2997-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-2997-6-ND
TVS Diodes 497-2997-6-ND
32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-2997-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-2997-2-ND
TVS Diodes 497-2997-2-ND
32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-2997-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-2997-1-ND
TVS Diodes 497-2997-1-ND
32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 7141022P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7141022P
TVS Diodes 7141022P
Diode TVS Single, Bi-Dir, 15V, 400W

Diode TVS Single, Bi-Dir, 15V, 400W

Supplier's Site
TVS Diodes - 1787413 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1787413
TVS Diodes 1787413
Diode TVS Single, Bi-Dir, 15V, 400W

Diode TVS Single, Bi-Dir, 15V, 400W

Supplier's Site
Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 15 V, Do-214Ac, 2, 16.7 V Rohs Compliant Stmicroelectronics - 72K6044 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 15 V, Do-214Ac, 2, 16.7 V Rohs Compliant Stmicroelectronics
72K6044
Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 15 V, Do-214Ac, 2, 16.7 V Rohs Compliant Stmicroelectronics 72K6044
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 15 V, DO-214AC, 2, 16.7 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 15 V, DO-214AC, 2, 16.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 15 V, Smd, 2, 16.7 V Rohs Compliant Stmicroelectronics - 94W9354 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 15 V, Smd, 2, 16.7 V Rohs Compliant Stmicroelectronics
94W9354
Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 15 V, Smd, 2, 16.7 V Rohs Compliant Stmicroelectronics 94W9354
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 15 V, SMD, 2, 16.7 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 15 V, SMD, 2, 16.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ15CA-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ15CA-TR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ15CA-TR
71A@8/20us 400W 32.5V 16.7V 15V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

71A@8/20us 400W 32.5V 16.7V 15V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMAJ15CA-TR
TVS Diodes / ESD Suppressors SMAJ15CA-TR
TVS Diodes / ESD Suppressors 400W 15V Bidirect

TVS Diodes / ESD Suppressors 400W 15V Bidirect

Buy Now Datasheet
TVS DIODE 15V 32.5V SMA - 761-SMAJ15CA-TR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15V 32.5V SMA
761-SMAJ15CA-TR
TVS DIODE 15V 32.5V SMA 761-SMAJ15CA-TR
TVS DIODE 15V 32.5V SMA

TVS DIODE 15V 32.5V SMA

Supplier's Site
TVS Diodes - SMAJ15CA-TR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ15CA-TR
TVS Diodes SMAJ15CA-TR
TVS DIODE 15VWM 32.5VC SMA

TVS DIODE 15VWM 32.5VC SMA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ15CA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ15CA-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ15CA-TR
TVS DIODE 15VWM 32.5VC SMA

TVS DIODE 15VWM 32.5VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ15CA-TR 497-2997-6-ND 7141022P 1787413 72K6044 SMAJ15CA-TR SMAJ15CA-TR 761-SMAJ15CA-TR SMAJ15CA-TR SMAJ15CA-TR
Product Name SMD 15V 400W TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 15 V, Do-214Ac, 2, 16.7 V Rohs Compliant Stmicroelectronics TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors TVS DIODE 15V 32.5V SMA TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA DO-214 Do-214ac (sma) SMA DO-214AC-2 (SMA) SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; SMA (DO-214AC)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data