Texas Instruments High-Performance Analog Diodes, Rectifiers - Single - SM74611KTTR SM74611KTTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 144783-SM74611KTTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 26mV @ 8A Current - Reverse Leakage @ Vr: 300nA @ 28V Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DDPAK/TO-263-3 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144783-SM74611KTTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 26mV @ 8A Current - Reverse Leakage @ Vr: 300nA @ 28V Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DDPAK/TO-263-3 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SM74611KTTR - 144783-SM74611KTTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SM74611KTTR
144783-SM74611KTTR
Diodes, Rectifiers - Single - SM74611KTTR 144783-SM74611KTTR
Manufacturer: Texas Instruments Win Source Part Number: 144783-SM74611KTTR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 26mV @ 8A Current - Reverse Leakage @ Vr: 300nA @ 28V Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DDPAK/TO-263-3 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144783-SM74611KTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 26mV @ 8A
Current - Reverse Leakage @ Vr: 300nA @ 28V
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DDPAK/TO-263-3
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 15A 30V Diode and Rectifier
686-SM74611KTTR
SMD 15A 30V Diode and Rectifier 686-SM74611KTTR
15A Smart Bypass Diode, 30V, TO-263, Surface Mount Product overview: SM74611KTTR from Texas Instruments is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 15A, 30V, Diode and Rectifier, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-SM74611KTTR can be used for catalog matching and distributor lookup.

15A Smart Bypass Diode, 30V, TO-263, Surface Mount Product overview: SM74611KTTR from Texas Instruments is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 15A, 30V, Diode and Rectifier, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-SM74611KTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SM74611KTTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SM74611KTTR
Single Diodes SM74611KTTR
DIODE GP 30V 15A DDPAK/TO-263-3

DIODE GP 30V 15A DDPAK/TO-263-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes
Product Number 144783-SM74611KTTR 686-SM74611KTTR SM74611KTTR
Product Name Diodes, Rectifiers - Single - SM74611KTTR SMD 15A 30V Diode and Rectifier Single Diodes
Diode Type Standard
VF 0.0260 volts
VR 30 volts
IR 3.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F40A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Single Diodes - 448-AIDK10S65C5ATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
4 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: TS902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 200 volts
View Details