Manufacturer: Diodes Incorporated
Win Source Part Number: 1251244-SMAJ12A-13-F
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Current - Peak Pulse (10/1000μs): 20.1A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ12A
Categories: Circuit Protection
Minimum Breakdown Voltage: 13.3V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SMA
Maximum Clamping Voltage: 19.9V
Alternative Parts (Cross-Reference): SMAJ12A; SMAJ12A-T3; SMAJ12A;
Introduction Date: August 21, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
TVS DIODE 12VWM 19.9VC SMA Product overview: SMAJ12A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12A-13-F can be used for catalog matching and distributor lookup.
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 12VWM 19.9VC SMA
TVS DIODE, 19.9V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 12VWM 19.9VC SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1251244-SMAJ12A-13-F | 144-SMAJ12A-13-F | SMAJ12A-FDITR-ND | SMAJ12A-13-F | 07AH4774 | SMAJ12A-13-F |
| Product Name | Electrical Parts - SMAJ12A-13-F | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 19.9V, 400W, Do-214Ac; Product Range Diodes Inc. | TVS Diodes |
| VR | 12 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; SMA | DO-214AC | SMA; DO-214AC, SMA |