Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 130V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 130VWM 209VC DO214AC
SMAJ Series 130 V 400 W Uni-Directional Surface Mount TVS Diode - DO-214AC
TVS DIODE 130VWM 209VC DO214AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ130A | SMAJ130ALFDKR-ND | 99AC4351 | SMAJ130A | 461-SMAJ130A | SMAJ130A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs Diode, 400W, 130V, Unidir, Do-214Ac; Product Range Littelfuse | TVS Diodes | SMAJ Series 130 V 400 W Uni-Directional Surface Mount TVS Diode - DO-214AC | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 209 volts | 209 volts | 209 volts | 209 volts | 209 volts | 209 volts |
| VBR | 144 to 159 volts | 144 volts | 144 volts | 144 volts | 144 volts | |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |