58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 36VWM 58.1VC DO218AB Product overview: SM8S36A-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S36A-E3/2D can be used for catalog matching and distributor lookup.
TVS DIODE 36VWM 58.1VC DO218AB
TVS DIODE 36VWM 58.1VC DO218AB
TVS DIODE, 6600W, 36V, DO-218AB, FULL REEL; Product Range:SM8S Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S36A-E3/2DGITR-ND | 144-SM8S36A-E3/2D | SM8S36A-E3/2D | SM8S36A-E3/2D | 77K7796 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 6600W, 36V, Do-218Ab, Full Reel; Product Range Vishay |
| Configuration | Single | Single | |||
| Package | DO-218AB | Tape & Reel (TR) | DO-218AB | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts | |
| VC | 58.1 volts | 58.1 volts | 58.1 volts | ||
| VBR | 40 volts | 40 volts | 40 volts | 40 volts |