TVS DIODE 24VWM 38.9VC 2DFN Product overview: SM8SF24CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8SF24CA-Q can be used for catalog matching and distributor lookup.
38.9V Clamp 180A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)
38.9V Clamp 180A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)
38.9V Clamp 180A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5)
Win Source Part Number: 1301565-SM8SF24CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8SF-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 7000W (7kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 180A
Package / Case: 2-LDFN
Supplier Device Package: 2-DFN (8.1x10.5)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SM8SF24CA-QCT,SM8SF2
Base Product Number: SM8SF
TVS Diodes / ESD Suppressors AEC-Q101
DIO TVS VWM 24V 7KW BIDIR SM8SF AEC-Q ROHS COMPLIANT: YES
TVS DIODE 24VWM 38.9VC 2DFN
TVS DIODE 24VWM 38.9VC 2DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM8SF24CA-Q | SM8SF24CA-QCT-ND | 1301565-SM8SF24CA-Q | SM8SF24CA-Q | 99AC0553 | SM8SF24CA-Q | SM8SF24CA-Q |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Dio Tvs Vwm 24V 7Kw Bidir Sm8Sf Aec-Q Rohs Compliant Bourns | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | 2-LDFN | 2-LDFN | DO-218-2 | 2-LDFN | 2-DFN (8.1x10.5) | |
| Peak Pulse Power | 7000 watts | 7000 watts | 7000 watts | 7000 watts | 7000 watts | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |