Littelfuse, Inc. Surface Mount 600W SMA6J5.0A

Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet
Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 600W - SMA6J5.0A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount 600W
SMA6J5.0A
Surface Mount 600W SMA6J5.0A
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

Supplier's Site Datasheet
5V TVS Protection Diode - 144-SMA6J5.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-SMA6J5.0A
5V TVS Protection Diode 144-SMA6J5.0A
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, Product overview: SMA6J5.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, Product overview: SMA6J5.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F11484CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11484CT-ND
TVS Diodes F11484CT-ND
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - F11484TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11484TR-ND
TVS Diodes F11484TR-ND
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - F11484DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11484DKR-ND
TVS Diodes F11484DKR-ND
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Tvs Diode, 600W, 5V, Unidir, Do-214Ac; Product Range Littelfuse - 26AH0105 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 5V, Unidir, Do-214Ac; Product Range Littelfuse
26AH0105
Tvs Diode, 600W, 5V, Unidir, Do-214Ac; Product Range Littelfuse 26AH0105
TVS DIODE, 600W, 5V, UNIDIR, DO-214AC; Product Range:SMA6J Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 5V, UNIDIR, DO-214AC; Product Range:SMA6J Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Tvs Diodes Sma 600W Tr / Tr Rohs Compliant Littelfuse - 51AK5697 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diodes Sma 600W Tr / Tr Rohs Compliant Littelfuse
51AK5697
Tvs Diodes Sma 600W Tr / Tr Rohs Compliant Littelfuse 51AK5697
TVS diodes SMA 600W TR / TR RoHS Compliant: Yes

TVS diodes SMA 600W TR / TR RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMA6J5.0A
TVS Diodes / ESD Suppressors SMA6J5.0A
TVS Diodes / ESD Suppressors 600W 5V 5% Uni-Directional

TVS Diodes / ESD Suppressors 600W 5V 5% Uni-Directional

Buy Now Datasheet
TVS Diodes - SMA6J5.0A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMA6J5.0A
TVS Diodes SMA6J5.0A
TVS DIODE 5VWM 9.2VC DO214AC

TVS DIODE 5VWM 9.2VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J5.0A 144-SMA6J5.0A F11484CT-ND 26AH0105 51AK5697 SMA6J5.0A SMA6J5.0A
Product Name Surface Mount 600W 5V TVS Protection Diode TVS Diodes Tvs Diode, 600W, 5V, Unidir, Do-214Ac; Product Range Littelfuse Tvs Diodes Sma 600W Tr / Tr Rohs Compliant Littelfuse TVS Diodes / ESD Suppressors TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VC 9.2 volts 9.2 volts 9.2 volts 9.2 volts
VBR 6.4 to 7 volts 6.4 volts 6.4 volts
Configuration Single Single
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data