Manufacturer: STMicroelectronics
Win Source Part Number: 1097161-SM6T7V5A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 6.4V
Minimum Breakdown Voltage: 7.13V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 276A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
TVS Diode Uni-Dir 6.4V 600W SMB SMT Product overview: SM6T7V5A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.4V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.4V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5A can be used for catalog matching and distributor lookup.
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 6.4VWM 14.5VC SMB
DIODE, TVS, 7.5V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 6.4 V, SMD, 2, 7.13 V RoHS Compliant: Yes
TVS DIODE 6.4VWM 14.5VC SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097161-SM6T7V5A | 144-SM6T7V5A | 497-7439-6-ND | SM6T7V5A | 26M3201 | SM6T7V5A |
| Product Name | TVS - TVS - Diodes - SM6T7V5A | 6.4V 600W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 7.5V, 600W; Product Range Stmicroelectronics | TVS Diodes |
| Package | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| VWM | 6.4 volts | |||||
| IPPM | 276 amps | |||||
| VC | 14.5 volts | 11.3 volts | 14.5 volts | 14.5 volts | ||
| VBR | 7.13 volts | 7.13 volts | 7.13 volts | 7.13 volts |