The SMA6J6.5A is a unidirectional surface mount transient voltage suppressor diode in a DO-214AC (SMA) package, designed to protect sensitive electronics from voltage transients. It has a stand-off voltage of 6.5 V, a breakdown voltage ranging from 7.22 V to 7.98 V, and a clamping voltage of 11.2 V at a peak pulse current of 56.0 A for a 10/1000 μs waveform. The device dissipates up to 600 W peak pulse power and features a typical reverse leakage current of 500 μA at 6.5 V. It operates from -65 °C to 150 °C, meets UL 497B recognition, and is RoHS compliant with Pb-free terminations. The package minimizes PCB footprint and includes a glass passivated junction.
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Trans Voltage Suppressor Diode, Product overview: SMA6J6.5A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J6.5A can be used for catalog matching and distributor lookup.
11.2V Clamp 56A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 6.5VWM 11.2VC DO214 TR
TVS DIODE, UNIDIR, 6.5V, DO-214AC ROHS COMPLIANT: YES
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J6.5A | 144-SMA6J6.5A | SMA6J6.5A-ND | SMA6J6.5A | 29AK7734 |
| Product Name | Surface Mount 600W | TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 6.5V, Do-214Ac Rohs Compliant Littelfuse |
| VC | 11.2 volts | 11.2 volts | 11.2 volts | ||
| VBR | 7.22 to 7.98 volts | 7.22 volts | 7.22 volts | ||
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |